SKF Group (The) Bearing NJ-309-ECP

Description
BEARING, ROLLER BEARING, CYLINDRICAL, SINGLE ROW, 45MM BORE, 100MM OUTSIDE DIAMETER, 25MM WIDTH, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ROLLER BEARING, CYLINDRICAL, SINGLE ROW, 45MM BORE, 100MM OUTSIDE DIAMETER, 25MM WIDTH, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 39222287 - Radwell International
Willingboro, NJ, United States
Bearing
39222287
Bearing 39222287
BEARING, ROLLER BEARING, CYLINDRICAL, SINGLE ROW, 45MM BORE, 100MM OUTSIDE DIAMETER, 25MM WIDTH, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY

BEARING, ROLLER BEARING, CYLINDRICAL, SINGLE ROW, 45MM BORE, 100MM OUTSIDE DIAMETER, 25MM WIDTH, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 39222287
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Sprag Clutch Bearings - 1845740 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details