SKF Group (The) Bearing NJ-307-ECM

Description
35MM BORE DIAM, 80MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 63,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
35MM BORE DIAM, 80MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 63,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119689600 - Radwell International
Willingboro, NJ, United States
Bearing
119689600
Bearing 119689600
35MM BORE DIAM, 80MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 63,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

35MM BORE DIAM, 80MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 64,400 N DYNAMIC CAPACITY, 63,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 119689600
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 186212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details