Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
SKF GROUP (THE)
NJ 2206 ECP/C3 -- ROLLER BEARINGS
SKF Group (The)
Roller Bearings
NJ 2206 ECP/C3
Description
SKF NJ 2206 ECP/C3 Roller Bearing
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SKF NJ 2206 ECP/C3 Roller Bearing
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2092373
Roller Bearings
2092373
SKF NJ 2206 ECP/C3 Roller Bearing
SKF NJ 2206 ECP/C3 Roller Bearing
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Roller Bearings
Product Number
2092373
Product Name
Roller Bearings
Type
Spherical
Design Units
Metric
Bore
1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data
Similar Products
HIWIN Corporation
Crossed Roller Bearings
CRBB Series
Specs
Type
Crossed Roller; (Split Bearing)
View Details
RS Components, Ltd.
Roller Bearings
1469265
Specs
Design Units
Metric
Bore
1.1811 inch (30.000 mm)
Outside Diameter
2.4409 inch (62.000 mm)
View Details
TOK America, Inc.
Flat type_Plastic roller_DL
Specs
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type
MFCR-40-E
Specs
Features
Flanged
Dynamic Axial
7560 lbs (3429 kg)
Dynamic Radial
12200 lbs (5533 kg)
View Details