SKF Group (The) Bearing NJ 215 ECJ

Description
75MM BORE DIAM, 130MM OUTSIDE DIAM, 25MM WIDE CYLINDRICAL ROLLER BEARING 130,000 N DYNAMIC CAPACITY, 156,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
75MM BORE DIAM, 130MM OUTSIDE DIAM, 25MM WIDE CYLINDRICAL ROLLER BEARING 130,000 N DYNAMIC CAPACITY, 156,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 187433647 - Radwell International
Willingboro, NJ, United States
Bearing
187433647
Bearing 187433647
75MM BORE DIAM, 130MM OUTSIDE DIAM, 25MM WIDE CYLINDRICAL ROLLER BEARING 130,000 N DYNAMIC CAPACITY, 156,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

75MM BORE DIAM, 130MM OUTSIDE DIAM, 25MM WIDE CYLINDRICAL ROLLER BEARING 130,000 N DYNAMIC CAPACITY, 156,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 187433647
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details