SKF Group (The) Roller Bearings NJ 206 ECP

Description
SKF NJ 206 ECP Roller Bearing
Request a Quote
Description
SKF NJ 206 ECP Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1959645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1959645
Roller Bearings 1959645
SKF NJ 206 ECP Roller Bearing

SKF NJ 206 ECP Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1959645
Product Name Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845771 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details