A deep groove bearing with reduced shoulder on one
side of inner or outer race ball path. Snapover assembly
permits use of a one-piece circular pocket ring separator
and greater ball complement. These bearings will
accept radial load and single direction thrust load and
are normally used in conjunction with another bearing
of similar construction. Type A bearings require the
application of thrust to establish contact angle. Stock
bearings are individual units and when purchased as
such must be adjusted at installation to desired running
clearance or preload. Matched sets are available.
KAYDON also offers matched spacers for applications
requiring extra precision.
| KAYDON Bearings | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | NG140A |
| Product Name | Endurakote® |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Material / Plating | Corrosion Resistant; Endurakote Hard Chromium |
| Seals / Shields | None (Open Bearing) |
| Features | Thin-section |
| Operating Temperature | -400 to 2300 F (-240 to 1260 C) |