KAYDON Bearings Endurakote® ND050C

Description
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require the application of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. Matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision.
Description
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require the application of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. Matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision.

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Endurakote®
ND050C
Endurakote® ND050C
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require the application of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. Matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision.

A deep groove bearing with reduced shoulder on one
side of inner or outer race ball path. Snapover assembly
permits use of a one-piece circular pocket ring separator
and greater ball complement. These bearings will
accept radial load and single direction thrust load and
are normally used in conjunction with another bearing
of similar construction. Type A bearings require the
application of thrust to establish contact angle. Stock
bearings are individual units and when purchased as
such must be adjusted at installation to desired running
clearance or preload. Matched sets are available.
KAYDON also offers matched spacers for applications
requiring extra precision.

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Ball Bearings
Product Number ND050C
Product Name Endurakote®
Primary Bearing Category Radial Ball Bearing
Material / Plating Corrosion Resistant; Endurakote Hard Chromium
Seals / Shields None (Open Bearing)
Features Thin-section
Operating Temperature -400 to 2300 F (-240 to 1260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details