SKF Group (The) Roller Bearings NA 6909

Description
SKF NA 6909 Roller Bearing
Request a Quote
Description
SKF NA 6909 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2092329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2092329
Roller Bearings 2092329
SKF NA 6909 Roller Bearing

SKF NA 6909 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2092329
Product Name Roller Bearings
Rolling Element Steel
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6635 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details