SKF Group (The) Bearing N-308-ECP

Description
40MM BORE DIAM, 90MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 80,900 N DYNAMIC CAPACITY, 78,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
40MM BORE DIAM, 90MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 80,900 N DYNAMIC CAPACITY, 78,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 49713331 - Radwell International
Willingboro, NJ, United States
Bearing
49713331
Bearing 49713331
40MM BORE DIAM, 90MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 80,900 N DYNAMIC CAPACITY, 78,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

40MM BORE DIAM, 90MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 80,900 N DYNAMIC CAPACITY, 78,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 49713331
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Rotation - Cross Roller Ring - RB3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details