SKF Group (The) Bearing N 213 ECP

Description
65MM BORE DIAM, 120MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 106,000 N DYNAMIC CAPACITY, 118,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
65MM BORE DIAM, 120MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 106,000 N DYNAMIC CAPACITY, 118,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 182533722 - Radwell International
Willingboro, NJ, United States
Bearing
182533722
Bearing 182533722
65MM BORE DIAM, 120MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 106,000 N DYNAMIC CAPACITY, 118,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

65MM BORE DIAM, 120MM OUTSIDE DIAM, 23MM WIDE CYLINDRICAL ROLLER BEARING 106,000 N DYNAMIC CAPACITY, 118,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 182533722
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details