Handles effective weights from 0.3kg to 36kg. Includes button. Integral mechanical stop in front end of unit. Operating temperature range 0°C to +65°C. Impact velocity range 0.15m/s to 5m/s
Manufacturer Series = MC
Body Length = 43mm
Overall Length = 57.6mm
Connection Type = M10 x 1
Maximum Energy Capacity Per Hour = 22600Nm
Maximum Energy Capacity Per Cycle = 2.8Nm
Return Force = 3 - 6N
Minimum Operating Temperature = 0°C
Minimum Return Force = 3N
Maximum Operating Temperature = +65°C
RS Components, Ltd. | |
---|---|
Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
Product Number | 2680563 |
Shock Absorber / Damper Type | Shock Absorber |