Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WASHERS
SKF GROUP (THE)
MB-4-A -- NUT/BOLT/ROD/WASHER
SKF Group (The)
Nut/Bolt/Rod/Washer
MB-4-A
Description
WASHER LOCK 20MM DIA. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
WASHER LOCK 20MM DIA. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Nut/Bolt/Rod/Washer
59655711
Nut/Bolt/Rod/Washer
59655711
WASHER LOCK 20MM DIA. FREE 2 YEAR RADWELL WARRANTY
WASHER LOCK 20MM DIA. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Washers
Product Number
59655711
Product Name
Nut/Bolt/Rod/Washer
Washer Type
Lockwasher, External Tooth
Unlock Full Specs
to access all available technical data
Similar Products
APM Hexseal Corp.
Self-Sealing Washer - Metric
75031
Specs
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2
suppliers
Coiling Technologies, Inc.
Custom Disc Springs
Specs
Washer Type
Belleville
View Details
Imao-Fixtureworks
Swing C Washer
SW
Specs
Material
Steel
Finish
BlackOxide
Thickness
0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
National Bolt & Nut Corporation
Structural Washers
Specs
Washer Type
Flat or USS
Material
HardenedSteel
Finish
Plain
View Details