SKF Group (The) Bearing M12610

Description
TAPER ROLLER WHEEL BEARING 1.788INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER ROLLER WHEEL BEARING 1.788INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 23750862 - Radwell International
Willingboro, NJ, United States
Bearing
23750862
Bearing 23750862
TAPER ROLLER WHEEL BEARING 1.788INCH BORE. FREE 2 YEAR RADWELL WARRANTY

TAPER ROLLER WHEEL BEARING 1.788INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 23750862
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU66UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Roller Bearings - 2482893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details