SKF Group (The) Bearing LWHV 15X560

Description
DISCONTINUED BY MANUFACTURER, BEARING STRIP, NEEDLE ROLLER, 15 MM WIDTH, 560 MM LENGTH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING STRIP, NEEDLE ROLLER, 15 MM WIDTH, 560 MM LENGTH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 176622842 - Radwell International
Willingboro, NJ, United States
Bearing
176622842
Bearing 176622842
DISCONTINUED BY MANUFACTURER, BEARING STRIP, NEEDLE ROLLER, 15 MM WIDTH, 560 MM LENGTH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING STRIP, NEEDLE ROLLER, 15 MM WIDTH, 560 MM LENGTH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 176622842
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Sprag Clutch Bearings - 1465260 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details