Tech Products Corporation Anti-Vibration Mount LM-0

Description
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.500 inH x L x OSHA Yellow Cover Anti-Vibration Mount reduces noise and vibration for 100 lbs - loads.
Description
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.500 inH x L x OSHA Yellow Cover Anti-Vibration Mount reduces noise and vibration for 100 lbs - loads.

Suppliers

Company
Product
Description
Supplier Links
Anti-Vibration Mount - LM-0 - Reid Supply
Norton Shores, MI, United States
Anti-Vibration Mount
LM-0
Anti-Vibration Mount LM-0
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.500 inH x L x OSHA Yellow Cover Anti-Vibration Mount reduces noise and vibration for 100 lbs - loads.

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators.


. 1.500 inH x L x OSHA Yellow Cover Anti-Vibration Mount reduces noise and vibration for 100 lbs - loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number LM-0
Product Name Anti-Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Tapped Leveling Mounts - 32662 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Cylindrical Mount, 351.4N Max. Compression Load, 177.9N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300DM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 78.99 lbs (35.83 kg)
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-30-150 - SDY-MAS-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details