Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can be reset.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | LG3050 143 9 |
| Product Name | Medium Duty Power Cord Reel |
| Type Of Reel | Cable Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Triple Outlet Power Cord Reel |
| Material Of Construction | Plastic |