SKF/Global Grease Pump LAGG 18AE

Description
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.
Description
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Suppliers

Company
Product
Description
Supplier Links
Grease Pump - LAGG 18AE - SKF/Global
Lansdale, PA, USA
Grease Pump
LAGG 18AE
Grease Pump LAGG 18AE
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Supplier's Site
Grease Pump - LAGG 18AE - SKF/North America
Lansdale, PA, USA
Grease Pump
LAGG 18AE
Grease Pump LAGG 18AE
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Lubricators and Lubrication Systems Lubricators and Lubrication Systems
Product Number LAGG 18AE LAGG 18AE
Product Name Grease Pump Grease Pump
Delivery Metered or Measured Quantity Metered or Measured Quantity
Feed Type Single Line Single Line
Application Machine Tool Machine Tool
Features Can Be Used In Combination With VKN 550 Can Be Used In Combination With VKN 550
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023144 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Automatic Lubrication System - Flexxpump - Andantex USA, Inc.
Specs
Feed Type Multi-line
Application Chain; Rack and Pinions, Open Gearing, Linear Guideways, Ballscrews
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details