SKF Group (The) Bearing L45449/Q

Description
BEARING, SINGLE ROW TAPERED ROLLER BEARING, CONE, INCH SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, SINGLE ROW TAPERED ROLLER BEARING, CONE, INCH SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 220639120 - Radwell International
Willingboro, NJ, United States
Bearing
220639120
Bearing 220639120
BEARING, SINGLE ROW TAPERED ROLLER BEARING, CONE, INCH SIZE. FREE 2 YEAR RADWELL WARRANTY

BEARING, SINGLE ROW TAPERED ROLLER BEARING, CONE, INCH SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 220639120
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details