SKF Group (The) Bearing L45410/Q

Description
BEARING, SINGLE ROW TAPERED ROLLER BEARING, CUP, INCH SIZE, OUTER RING. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, SINGLE ROW TAPERED ROLLER BEARING, CUP, INCH SIZE, OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 220639166 - Radwell International
Willingboro, NJ, United States
Bearing
220639166
Bearing 220639166
BEARING, SINGLE ROW TAPERED ROLLER BEARING, CUP, INCH SIZE, OUTER RING. FREE 2 YEAR RADWELL WARRANTY

BEARING, SINGLE ROW TAPERED ROLLER BEARING, CUP, INCH SIZE, OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 220639166
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 2482876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1417 inch (29.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details