SKF Group (The) Bearing L44649

Description
ROLLER BEARING, TAPERED, 1.0625 IN ID, 0.5800 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 1.0625 IN ID, 0.5800 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40533686 - Radwell International
Willingboro, NJ, United States
Bearing
40533686
Bearing 40533686
ROLLER BEARING, TAPERED, 1.0625 IN ID, 0.5800 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 1.0625 IN ID, 0.5800 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40533686
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB5013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details