Reelcraft Industries, Inc. Heavy Duty Spring Retractable Cord Reel L 70100 123 X

Description
Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components UL listed - All models UL listed from 10 - 20 Amps
Description
Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components UL listed - All models UL listed from 10 - 20 Amps

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spring Retractable Cord Reel - L 70100 123 X - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Spring Retractable Cord Reel
L 70100 123 X
Heavy Duty Spring Retractable Cord Reel L 70100 123 X
Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components UL listed - All models UL listed from 10 - 20 Amps

Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only.

  • Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels.
  • Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability.
  • All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components
  • UL listed - All models UL listed from 10 - 20 Amps
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number L 70100 123 X
Product Name Heavy Duty Spring Retractable Cord Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel - MHGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML3949 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Cable reel - SAC-4P-0,34-OE-OE-PUR-100,0 SH - 1422090 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0500 inch (1.27 mm)
View Details