Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model includes GFCI protected outlet box.**
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | L 4545 123 7 |
| Product Name | Heavy Duty Power Cord Reel |
| Type Of Reel | Cable Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Electric Cord Reels |
| Material Of Construction | Steel |