Reelcraft Industries, Inc. Heavy Duty Light Cord Reel L 4035 A 163 5

Description
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with automatic on/off switch that activates power.**
Description
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with automatic on/off switch that activates power.**

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Light Cord Reel - L 4035 A 163 5 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Light Cord Reel
L 4035 A 163 5
Heavy Duty Light Cord Reel L 4035 A 163 5
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with automatic on/off switch that activates power.**

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with automatic on/off switch that activates power.**

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number L 4035 A 163 5
Product Name Heavy Duty Light Cord Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Electric Cord Reels
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Static Grounding Reel - HGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML3943 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
LIGHT/MEDIUM DUTY POWER CORD REELS - HLG3050-163-8 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Voltage 120 volts
Length 50 ft (152 dm)
View Details