SKF/Global Cam Followers KRE 26 PPA

Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - KRE 26 PPA - SKF/Global
Lansdale, PA, USA
Cam Followers
KRE 26 PPA
Cam Followers KRE 26 PPA
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site
Cam Followers - KRE 26 PPA - SKF/North America
Lansdale, PA, USA
Cam Followers
KRE 26 PPA
Cam Followers KRE 26 PPA
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number KRE 26 PPA KRE 26 PPA
Product Name Cam Followers Cam Followers
Type Screw/Yoke Assembly Screw/Yoke Assembly
Bearing Surface Crowned Crowned
Design Units Metric Metric
Load Rating 1236 lbs (561 kg) 1236 lbs (561 kg)
Speed Limit 5300 rpm 5300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
View Details
Rotation - Cam Follower - CF6MUU-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Cam Follwer, 13mm Bearing Outside Diameter, M5x0.8 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.4724 inch (12 mm)
View Details