SKF/Global Nilos-Rings for Single Row Spherical Roller Bearings JV Series

Description
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings
Datasheet
Description
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nilos-Rings for Single Row Spherical Roller Bearings - JV Series - SKF/Global
Lansdale, PA, USA
Nilos-Rings for Single Row Spherical Roller Bearings
JV Series
Nilos-Rings for Single Row Spherical Roller Bearings JV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Single Row Deep Groove Ball Bearings - JV Series - SKF/Global
Lansdale, PA, USA
Nilos-Rings for Single Row Deep Groove Ball Bearings
JV Series
Nilos-Rings for Single Row Deep Groove Ball Bearings JV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Single Row Spherical Roller Bearings - JV Series - SKF/North America
Lansdale, PA, USA
Nilos-Rings for Single Row Spherical Roller Bearings
JV Series
Nilos-Rings for Single Row Spherical Roller Bearings JV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Single Row Deep Groove Ball Bearings - JV Series - SKF/North America
Lansdale, PA, USA
Nilos-Rings for Single Row Deep Groove Ball Bearings
JV Series
Nilos-Rings for Single Row Deep Groove Ball Bearings JV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/Global SKF/North America SKF/North America
Product Category Dynamic Seals Dynamic Seals Dynamic Seals Dynamic Seals
Product Number JV Series JV Series JV Series JV Series
Product Name Nilos-Rings for Single Row Spherical Roller Bearings Nilos-Rings for Single Row Deep Groove Ball Bearings Nilos-Rings for Single Row Spherical Roller Bearings Nilos-Rings for Single Row Deep Groove Ball Bearings
Seal Type Bearing Isolator Bearing Isolator Bearing Isolator Bearing Isolator
Sealing Element or Lip Material (ASTM Abbreviation) Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Design Units Metric Metric Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

ptfe oil seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Seals - 2270615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3504 inch (8.9 mm)
View Details
PTFE Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Oil / Grease Seal; Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene (optional feature) Fluoroelastomer (FKM) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details