SKF Group (The) Bearing IR32X37X30

Description
ROLLER BEARING, METRIC SERIES, 32 MM INNER DAIMETER, 37 MM OUTER DIAMETER, 30 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, METRIC SERIES, 32 MM INNER DAIMETER, 37 MM OUTER DIAMETER, 30 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 140896464 - Radwell International
Willingboro, NJ, United States
Bearing
140896464
Bearing 140896464
ROLLER BEARING, METRIC SERIES, 32 MM INNER DAIMETER, 37 MM OUTER DIAMETER, 30 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, METRIC SERIES, 32 MM INNER DAIMETER, 37 MM OUTER DIAMETER, 30 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 140896464
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details