PEER Bearing Company Pillow Block/Bearing Housing HCLP211-35

Description
PILLOW BLOCK, 2-3/16IN BORE, 2-BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 2-3/16IN BORE, 2-BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119969354 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119969354
Pillow Block/Bearing Housing 119969354
PILLOW BLOCK, 2-3/16IN BORE, 2-BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 2-3/16IN BORE, 2-BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119969354
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BJE16A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details