SKF Group (The) Plummer Blocks & Pillow Blocks FRB 5.5/72

Description
SKF FRB 5.5/72 Locating Ring
Request a Quote
Description
SKF FRB 5.5/72 Locating Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2131341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2131341
Plummer Blocks & Pillow Blocks 2131341
SKF FRB 5.5/72 Locating Ring

SKF FRB 5.5/72 Locating Ring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2131341
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
2-3/8 in. ID, 6-29/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21238 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR3ZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Rated Speed 43000 rpm
View Details