Quality Bearings & Components Pillow Blocks-Mounted Ball Bearings - Inch BBXBLK-PBSR3ZZ

Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications
Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Suppliers

Company
Product
Description
Supplier Links
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR3ZZ - Quality Bearings & Components
Hicksville, NY, USA
Pillow Blocks-Mounted Ball Bearings - Inch
BBXBLK-PBSR3ZZ
Pillow Blocks-Mounted Ball Bearings - Inch BBXBLK-PBSR3ZZ
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Miniature
PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH

• ABEC 3

• Double-Shielded

• Corrosion-Resistant

• Lightweight

Materials:
Bearing - Stainless Steel
Pillow Block - Sintered Aluminum

Features:
• Lubricated for the life of the bearing
• Medical, scientific & pharmaceutical applications

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PBSR3ZZ
Product Name Pillow Blocks-Mounted Ball Bearings - Inch
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Rated Speed 43000 rpm
Load Rating 310 lbs (141 kg)
Bearing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Metric - BBXBLKMPBSMR126 - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.2362 inch (6 mm)
Rated Speed 43000 rpm
View Details