PEER Bearing Company Pillow Block/Bearing Housing FHSPW205-16

Description
PILLOW BLOCIK BALL BEARING UNIT, TWO BOLT BASE, 1 IN BORE, CAST IRON MATERIAL, LIGHT- DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCIK BALL BEARING UNIT, TWO BOLT BASE, 1 IN BORE, CAST IRON MATERIAL, LIGHT- DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 193524332 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
193524332
Pillow Block/Bearing Housing 193524332
PILLOW BLOCIK BALL BEARING UNIT, TWO BOLT BASE, 1 IN BORE, CAST IRON MATERIAL, LIGHT- DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCIK BALL BEARING UNIT, TWO BOLT BASE, 1 IN BORE, CAST IRON MATERIAL, LIGHT- DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 193524332
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Rotary Pillow Block - I-592 - Reid Supply
Specs
Shaft Securing Method No Locking Method; Non-Locking
Shaft Diameter 0.2360 inch (5.99 mm)
Housing Plastic / Polymer; Polymer
View Details