PEER Bearing Company Pillow Block/Bearing Housing FHFX206-20G

Description
PILLOW BLOCK, BEARING, 1-1/4 INCH, 2 BOLT FLANGE, DUCTILE IRON, SQUARE BOLT HOLES, FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, BEARING, 1-1/4 INCH, 2 BOLT FLANGE, DUCTILE IRON, SQUARE BOLT HOLES, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 127580639 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
127580639
Pillow Block/Bearing Housing 127580639
PILLOW BLOCK, BEARING, 1-1/4 INCH, 2 BOLT FLANGE, DUCTILE IRON, SQUARE BOLT HOLES, FLUSH. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, BEARING, 1-1/4 INCH, 2 BOLT FLANGE, DUCTILE IRON, SQUARE BOLT HOLES, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 127580639
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Oil Cup Pillow Block Mounted Bearing - BJE20A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details