SKF Group (The) Bearing BR5

Description
ROLLER BEARING, TAPERED, 1.375 INCH BORE DIAMETER, 2.563 INCH OUTER DIAMETER, 0.710 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 1.375 INCH BORE DIAMETER, 2.563 INCH OUTER DIAMETER, 0.710 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 25808245 - Radwell International
Willingboro, NJ, United States
Bearing
25808245
Bearing 25808245
ROLLER BEARING, TAPERED, 1.375 INCH BORE DIAMETER, 2.563 INCH OUTER DIAMETER, 0.710 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 1.375 INCH BORE DIAMETER, 2.563 INCH OUTER DIAMETER, 0.710 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 25808245
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
Sprag Clutch Bearings - 1845768 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details