SKF Group (The) Bearing BR3

Description
ROLLER BEARING TAPERED ,CONE ID: 0.8437 IN,CONE LENGTH: 0.7200 IN,CUP LENGTH: 0.5500 IN,CONE RADIUS: 0.0500 IN,CUP RADIUS: 0.0500 IN,WIDTH: 0.6900 IN,OUTER DIAMETER: 1.9687 IN. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING TAPERED ,CONE ID: 0.8437 IN,CONE LENGTH: 0.7200 IN,CUP LENGTH: 0.5500 IN,CONE RADIUS: 0.0500 IN,CUP RADIUS: 0.0500 IN,WIDTH: 0.6900 IN,OUTER DIAMETER: 1.9687 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 97378124 - Radwell International
Willingboro, NJ, United States
Bearing
97378124
Bearing 97378124
ROLLER BEARING TAPERED ,CONE ID: 0.8437 IN,CONE LENGTH: 0.7200 IN,CUP LENGTH: 0.5500 IN,CONE RADIUS: 0.0500 IN,CUP RADIUS: 0.0500 IN,WIDTH: 0.6900 IN,OUTER DIAMETER: 1.9687 IN. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING TAPERED ,CONE ID: 0.8437 IN,CONE LENGTH: 0.7200 IN,CUP LENGTH: 0.5500 IN,CONE RADIUS: 0.0500 IN,CUP RADIUS: 0.0500 IN,WIDTH: 0.6900 IN,OUTER DIAMETER: 1.9687 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 97378124
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU9005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details