SKF Group (The) Bearing BR16

Description
TAPERED ROLLER BEARING,.75IN ID,1.50IN OD,. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING,.75IN ID,1.50IN OD,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 68246196 - Radwell International
Willingboro, NJ, United States
Bearing
68246196
Bearing 68246196
TAPERED ROLLER BEARING,.75IN ID,1.50IN OD,. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING,.75IN ID,1.50IN OD,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 68246196
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details