SKF Group (The) Bearing BR15245

Description
BEARING CUP, ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.4409 INCH OD, 0.5625 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.4409 INCH OD, 0.5625 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 25817209 - Radwell International
Willingboro, NJ, United States
Bearing
25817209
Bearing 25817209
BEARING CUP, ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.4409 INCH OD, 0.5625 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.4409 INCH OD, 0.5625 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 25817209
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 1469274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details