SKF Group (The) Seal 9934

Description
SEAL, METAL CASED, 1.624 IN BORE DIA, .25 IN WIDTH, SHAFT DIA 1 IN. FREE 2 YEAR RADWELL WARRANTY
Description
SEAL, METAL CASED, 1.624 IN BORE DIA, .25 IN WIDTH, SHAFT DIA 1 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 32554196 - Radwell International
Willingboro, NJ, United States
SEAL, METAL CASED, 1.624 IN BORE DIA, .25 IN WIDTH, SHAFT DIA 1 IN. FREE 2 YEAR RADWELL WARRANTY

SEAL, METAL CASED, 1.624 IN BORE DIA, .25 IN WIDTH, SHAFT DIA 1 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Seal - 35107020 - Radwell International
Willingboro, NJ, United States
OIL SEAL, 1.624 INCH OUTSIDE DIAMETER, 0.250 INCH WIDTH, 1 INCH SHAFT DIAMETER, SINGLE LIP WITH SPRING SHAFT, GARTER SPRING, CARBON STEEL SPRING MATERIAL, 10 PSI PRESSURE TOLERANCE, NITRILE RUBBER LIP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, 1.624 INCH OUTSIDE DIAMETER, 0.250 INCH WIDTH, 1 INCH SHAFT DIAMETER, SINGLE LIP WITH SPRING SHAFT, GARTER SPRING, CARBON STEEL SPRING MATERIAL, 10 PSI PRESSURE TOLERANCE, NITRILE RUBBER LIP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 32554196
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D80-100A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Elastomer Driven Contacting Face Seal - MB Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
Operating Pressure 14.5 psi (10.21 m H2O)
View Details
Double Cartridge Mechanical Seal - ZLR-1200 - EnviroPump and Seal, Inc.
Specs
Mechanical Seal Type Double
Seal Design Metal Bellows
Spring Element Multi-spring
View Details