SKF Group (The) Roller Bearings 81109 TN

Description
SKF 81109 TN Roller Bearing
Request a Quote
Description
SKF 81109 TN Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2080112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2080112
Roller Bearings 2080112
SKF 81109 TN Roller Bearing

SKF 81109 TN Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2080112
Product Name Roller Bearings
Type Cylindrical Roller
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845771 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details