SKF Group (The) Ball Bearings 638/5-2Z

Description
SKF 638/5-2Z Ball Bearing
Request a Quote
Description
SKF 638/5-2Z Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2075386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2075386
Ball Bearings 2075386
SKF 638/5-2Z Ball Bearing

SKF 638/5-2Z Ball Bearing

Supplier's Site
Bearing - 123171005 - Radwell International
Willingboro, NJ, United States
Bearing
123171005
Bearing 123171005
DEEP GROOVE BALL BEARING, RADIAL, 5MM BORE, 11MM OD, 5MM WIDTH, . FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE BALL BEARING, RADIAL, 5MM BORE, 11MM OD, 5MM WIDTH, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2075386 123171005
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields Single Shield
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details