SKF Group (The) Ball Bearings 6211

Description
SKF 6211 Ball Bearing
Request a Quote
Description
SKF 6211 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 7643499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
7643499
Ball Bearings 7643499
SKF 6211 Ball Bearing

SKF 6211 Ball Bearing

Supplier's Site
Bearing - 24666105 - Radwell International
Willingboro, NJ, United States
Bearing
24666105
Bearing 24666105
SEALED TYPE RADIAL BALL BEARING, 55 MM INSIDE DIAMETER/BORE, 100 MM OUTSIDE DIAMETER, 52100 CHROME STEEL BEARING, PRESSED STEEL CAGE CONSTRUCTION, SYNTHETIC RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY

SEALED TYPE RADIAL BALL BEARING, 55 MM INSIDE DIAMETER/BORE, 100 MM OUTSIDE DIAMETER, 52100 CHROME STEEL BEARING, PRESSED STEEL CAGE CONSTRUCTION, SYNTHETIC RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 7643499 24666105
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 6190581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details