A 7Y55-GSS3109G is an ABEC 3 double-shielded extended inner ring ball bearing with a 0.0937-inch bore and 0.3125-inch outside diameter, lubricated with commercial grease. It has a dynamic load rating of 48 lbf and a static load rating of 17.6 lbf, with radial play of 0.0002 to 0.0005 inch. The bearing is made of 440C stainless steel and features a flanged outer ring. The width is 0.1719 inch, and the outer land diameter is 0.359 inch. The inner land diameter is 0.1406 inch. All sizes in this series can be provided without shields on special order.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-GSS3109G |
| Product Name | 0.0937" Bore, 0.3125" Outside diameter., Lubricated With Grease Commercial |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3 |
| Features | Flanged |
| Design Units | Inch |