SKF Group (The) Ball Bearings 6200-2RSH

Description
SKF 6200-2RSH Ball Bearing
Request a Quote
Description
SKF 6200-2RSH Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 4420060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
4420060
Ball Bearings 4420060
SKF 6200-2RSH Ball Bearing

SKF 6200-2RSH Ball Bearing

Supplier's Site
Bearing - 49131766 - Radwell International
Willingboro, NJ, United States
Bearing
49131766
Bearing 49131766
BALL BEARING, ROUND BORE, SEALED, DEEP GROOVE, 10 MM INSIDE DIAMETER, 30 MM OUTSIDE DIAMETER, 9 MM WIDTH, 17000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, ROUND BORE, SEALED, DEEP GROOVE, 10 MM INSIDE DIAMETER, 30 MM OUTSIDE DIAMETER, 9 MM WIDTH, 17000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 4420060 49131766
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details