SKF Group (The) Bearing 61832-MA

Description
ROLLER BEARING, 6-3/8 X 7-3/4 X 3/4 INCH, THIN SECTIONAL . FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 6-3/8 X 7-3/4 X 3/4 INCH, THIN SECTIONAL . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21998054 - Radwell International
Willingboro, NJ, United States
Bearing
21998054
Bearing 21998054
ROLLER BEARING, 6-3/8 X 7-3/4 X 3/4 INCH, THIN SECTIONAL . FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 6-3/8 X 7-3/4 X 3/4 INCH, THIN SECTIONAL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21998054
Product Name Bearing
Type (Thin-section)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details