Shielded (2Z) bearings are fitted with two metal dust shields to prevent the ingress of dirt and foreign matter. 2RZ bearings are 2Z bearings fitted with two low friction seals. Deep groove ball bearings are versatile and robust in operation, they also require little maintenance. Deep groove ball bearings are the most widely used bearing type due to their simple design and suitability for high speeds.
Inside Diameter = 15mm
Outside Diameter = 24mm
Ball Bearing Type = Deep Groove
Race Width = 5mm
End Type = Shielded
Number of Rows = 1
Static Load Rating = 800N
Cage Material = Steel
Race Type = Plain
Dynamic Load Rating = 1.56kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 2850532 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Shield |
Design Units | Metric |
Bore | 0.5906 inch (15.000 mm) |
Outside Diameter | 0.9449 inch (24.000 mm) |