SKF Group (The) Bearing 6000-2RSJEM

Description
DEEP GROOVE BALL BEARING, VERY LIGHT, 6000 SERIES, 10 MM INSIDE DIAMETER, 26.0000 MM OUTSIDE DIAMETER, 8 MM WIDTH, STEEL CAGE AND BALL MATERIAL, 40000 RPM LIMIT SPEED, 67000 RPM REFERENCE SPEED, SINGLE BEARING, STANDARD CAPACITY, DOUBLED SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DEEP GROOVE BALL BEARING, VERY LIGHT, 6000 SERIES, 10 MM INSIDE DIAMETER, 26.0000 MM OUTSIDE DIAMETER, 8 MM WIDTH, STEEL CAGE AND BALL MATERIAL, 40000 RPM LIMIT SPEED, 67000 RPM REFERENCE SPEED, SINGLE BEARING, STANDARD CAPACITY, DOUBLED SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 15254912 - Radwell International
Willingboro, NJ, United States
Bearing
15254912
Bearing 15254912
DEEP GROOVE BALL BEARING, VERY LIGHT, 6000 SERIES, 10 MM INSIDE DIAMETER, 26.0000 MM OUTSIDE DIAMETER, 8 MM WIDTH, STEEL CAGE AND BALL MATERIAL, 40000 RPM LIMIT SPEED, 67000 RPM REFERENCE SPEED, SINGLE BEARING, STANDARD CAPACITY, DOUBLED SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE BALL BEARING, VERY LIGHT, 6000 SERIES, 10 MM INSIDE DIAMETER, 26.0000 MM OUTSIDE DIAMETER, 8 MM WIDTH, STEEL CAGE AND BALL MATERIAL, 40000 RPM LIMIT SPEED, 67000 RPM REFERENCE SPEED, SINGLE BEARING, STANDARD CAPACITY, DOUBLED SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 15254912
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details