SKF Group (The) Bearing 5208 A-2RS1

Description
DISCONTINUED BY MANUFACTURER, ANGULAR CONTACT BALL BEARING, STEEL MATERIAL, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 30.2 MM OVERALL WIDTH, 47.5 KN DYNAMIC LOAD CAPACITY, 34 MM KN STATIC LOAD CAPACITY, 5600 LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ANGULAR CONTACT BALL BEARING, STEEL MATERIAL, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 30.2 MM OVERALL WIDTH, 47.5 KN DYNAMIC LOAD CAPACITY, 34 MM KN STATIC LOAD CAPACITY, 5600 LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 120179269 - Radwell International
Willingboro, NJ, United States
Bearing
120179269
Bearing 120179269
DISCONTINUED BY MANUFACTURER, ANGULAR CONTACT BALL BEARING, STEEL MATERIAL, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 30.2 MM OVERALL WIDTH, 47.5 KN DYNAMIC LOAD CAPACITY, 34 MM KN STATIC LOAD CAPACITY, 5600 LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANGULAR CONTACT BALL BEARING, STEEL MATERIAL, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 30.2 MM OVERALL WIDTH, 47.5 KN DYNAMIC LOAD CAPACITY, 34 MM KN STATIC LOAD CAPACITY, 5600 LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 120179269
Product Name Bearing
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details