SKF/Global Cam Rollers 361205 R

Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.
Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Suppliers

Company
Product
Description
Supplier Links
Cam Rollers - 361205 R - SKF/Global
Lansdale, PA, USA
Cam Rollers
361205 R
Cam Rollers 361205 R
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site
Cam Rollers - 361205 R - SKF/North America
Lansdale, PA, USA
Cam Rollers
361205 R
Cam Rollers 361205 R
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number 361205 R 361205 R
Product Name Cam Rollers Cam Rollers
Type Yoke Yoke
Bearing Surface Crowned Crowned
Design Units Metric Metric
Load Rating 3147 lbs (1427 kg) 3147 lbs (1427 kg)
Speed Limit 6300 rpm 6300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-7/8-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
View Details
Rotation - Cam Follower - CFH10-1-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 3/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details