SKF Group (The) Bearing 361204R

Description
BEARING, CAM ROLLER, 52 MM ROLLER DIAMETER, 14 MM WIDTH, 20 MM BORE, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, CAM ROLLER, 52 MM ROLLER DIAMETER, 14 MM WIDTH, 20 MM BORE, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22447127 - Radwell International
Willingboro, NJ, United States
Bearing
22447127
Bearing 22447127
BEARING, CAM ROLLER, 52 MM ROLLER DIAMETER, 14 MM WIDTH, 20 MM BORE, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING, CAM ROLLER, 52 MM ROLLER DIAMETER, 14 MM WIDTH, 20 MM BORE, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 22447127
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Roller Bearings - 2482862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-14-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details