SKF/Global Cam Rollers 361201 R

Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.
Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Suppliers

Company
Product
Description
Supplier Links
Cam Rollers - 361201 R - SKF/Global
Lansdale, PA, USA
Cam Rollers
361201 R
Cam Rollers 361201 R
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site
Cam Rollers - 361201 R - SKF/North America
Lansdale, PA, USA
Cam Rollers
361201 R
Cam Rollers 361201 R
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number 361201 R 361201 R
Product Name Cam Rollers Cam Rollers
Type Yoke Yoke
Bearing Surface Crowned Crowned
Design Units Metric Metric
Load Rating 1549 lbs (702 kg) 1549 lbs (702 kg)
Speed Limit 11000 rpm 11000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-7/8-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details
Rotation - Roller Follower - NAST8R - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
2 suppliers
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 7/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details