SKF Group (The) Bearing 33017/Q

Description
BEARING, TAPERED ROLLER FULL ASSEMBLY, 85MM BORE, 130MM OD, 36MM CONE WIDTH, 29.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED ROLLER FULL ASSEMBLY, 85MM BORE, 130MM OD, 36MM CONE WIDTH, 29.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123716741 - Radwell International
Willingboro, NJ, United States
Bearing
123716741
Bearing 123716741
BEARING, TAPERED ROLLER FULL ASSEMBLY, 85MM BORE, 130MM OD, 36MM CONE WIDTH, 29.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED ROLLER FULL ASSEMBLY, 85MM BORE, 130MM OD, 36MM CONE WIDTH, 29.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 123716741
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details