SKF Group (The) Bearing 32315-J2

Description
TAPERED ROLLER BEARING, 75MM BORE, 160MM OD, 55MM CONE WIDTH, 45MM CUP WIDTH, 4300RPM MAX, 336KN DYNAMIC LOAD CAPACITY, 440KN STATIC LOAD CAPACITY, SERIES 323. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 75MM BORE, 160MM OD, 55MM CONE WIDTH, 45MM CUP WIDTH, 4300RPM MAX, 336KN DYNAMIC LOAD CAPACITY, 440KN STATIC LOAD CAPACITY, SERIES 323. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 101806749 - Radwell International
Willingboro, NJ, United States
Bearing
101806749
Bearing 101806749
TAPERED ROLLER BEARING, 75MM BORE, 160MM OD, 55MM CONE WIDTH, 45MM CUP WIDTH, 4300RPM MAX, 336KN DYNAMIC LOAD CAPACITY, 440KN STATIC LOAD CAPACITY, SERIES 323. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 75MM BORE, 160MM OD, 55MM CONE WIDTH, 45MM CUP WIDTH, 4300RPM MAX, 336KN DYNAMIC LOAD CAPACITY, 440KN STATIC LOAD CAPACITY, SERIES 323. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 101806749
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details